Vishay Intertechnology, Inc. RES 909 OHM 2W 1% WW AXIAL RWR80N9090FSRSL

Description
RES 909ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 909ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 2W 1% WW AXIAL - RWR80N9090FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 2W 1% WW AXIAL
RWR80N9090FSRSL
RES 909 OHM 2W 1% WW AXIAL RWR80N9090FSRSL
RES 909ohm 2W 1% WW AXIAL

RES 909ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N9090FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N9090FSRSL-ND
Through Hole Resistors RWR80N9090FSRSL-ND
909 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

909 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N9090FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N9090FSRSL
Wirewound Resistors 3110-RWR80N9090FSRSL
EGN-3-80 909 1% RWR80N9090FS RSL

EGN-3-80 909 1% RWR80N9090FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N9090FSRSL RWR80N9090FSRSL-ND 3110-RWR80N9090FSRSL
Product Name RES 909 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1422RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details