Vishay Intertechnology, Inc. RES 909 OHM 2W 1% WW AXIAL RWR80N9090FRBSL

Description
RES 909ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 909ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 2W 1% WW AXIAL - RWR80N9090FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 2W 1% WW AXIAL
RWR80N9090FRBSL
RES 909 OHM 2W 1% WW AXIAL RWR80N9090FRBSL
RES 909ohm 2W 1% WW AXIAL

RES 909ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N9090FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N9090FRBSL
Wirewound Resistors 3110-RWR80N9090FRBSL
EGN-3-80 909 1% RWR80N9090FR BSL

EGN-3-80 909 1% RWR80N9090FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N9090FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N9090FRBSL-ND
Through Hole Resistors RWR80N9090FRBSL-ND
909 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

909 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N9090FRBSL 3110-RWR80N9090FRBSL RWR80N9090FRBSL-ND
Product Name RES 909 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details