Vishay Intertechnology, Inc. RES 8.66 OHM 2W 1% WW AXIAL RWR80N8R66FSS73

Description
RES 8.66ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.66ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 2W 1% WW AXIAL - RWR80N8R66FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 2W 1% WW AXIAL
RWR80N8R66FSS73
RES 8.66 OHM 2W 1% WW AXIAL RWR80N8R66FSS73
RES 8.66ohm 2W 1% WW AXIAL

RES 8.66ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N8R66FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N8R66FSS73-ND
Through Hole Resistors RWR80N8R66FSS73-ND
8.66 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.66 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N8R66FSS73 RWR80N8R66FSS73-ND
Product Name RES 8.66 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details