Vishay Intertechnology, Inc. RES 8.2 OHM 2W 1% WW AXIAL RWR80N8R20FSBSL

Description
RES 8.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 2W 1% WW AXIAL - RWR80N8R20FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 2W 1% WW AXIAL
RWR80N8R20FSBSL
RES 8.2 OHM 2W 1% WW AXIAL RWR80N8R20FSBSL
RES 8.2ohm 2W 1% WW AXIAL

RES 8.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N8R20FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N8R20FSBSL-ND
Through Hole Resistors RWR80N8R20FSBSL-ND
8.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N8R20FSBSL RWR80N8R20FSBSL-ND
Product Name RES 8.2 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details