Vishay Intertechnology, Inc. Wirewound Resistors RWR80N8980FSBSL

Description
EGN-3-80 898 1% RWR80N8980FS BSL
Request a Quote Datasheet
Description
EGN-3-80 898 1% RWR80N8980FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N8980FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N8980FSBSL
Wirewound Resistors 3110-RWR80N8980FSBSL
EGN-3-80 898 1% RWR80N8980FS BSL

EGN-3-80 898 1% RWR80N8980FS BSL

Supplier's Site Datasheet
RES 898 OHM 2W 1% WW AXIAL - RWR80N8980FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 2W 1% WW AXIAL
RWR80N8980FSBSL
RES 898 OHM 2W 1% WW AXIAL RWR80N8980FSBSL
RES 898ohm 2W 1% WW AXIAL

RES 898ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N8980FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N8980FSBSL-ND
Through Hole Resistors RWR80N8980FSBSL-ND
898 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

898 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N8980FSBSL RWR80N8980FSBSL RWR80N8980FSBSL-ND
Product Name Wirewound Resistors RES 898 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 898 ohms 898 ohms 898 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details