Vishay Intertechnology, Inc. Wirewound Resistors RWR80N8870BRRSL

Description
EGN-3-80 887 .1% RWR80N8870BR RSL
Request a Quote Datasheet
Description
EGN-3-80 887 .1% RWR80N8870BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N8870BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N8870BRRSL
Wirewound Resistors 3110-RWR80N8870BRRSL
EGN-3-80 887 .1% RWR80N8870BR RSL

EGN-3-80 887 .1% RWR80N8870BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N8870BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N8870BRRSL-ND
Through Hole Resistors RWR80N8870BRRSL-ND
887 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

887 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 887 OHM 2W 0.1% WW AXIAL - RWR80N8870BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 2W 0.1% WW AXIAL
RWR80N8870BRRSL
RES 887 OHM 2W 0.1% WW AXIAL RWR80N8870BRRSL
RES 887ohm 2W 0.1% WW AXIAL

RES 887ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N8870BRRSL RWR80N8870BRRSL-ND RWR80N8870BRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 887 OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 887 ohms 887 ohms 887 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers