Vishay Intertechnology, Inc. RES 845 OHM 2W 0.5% WW AXIAL RWR80N8450DRBSL

Description
RES 845ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 845ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 2W 0.5% WW AXIAL - RWR80N8450DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 2W 0.5% WW AXIAL
RWR80N8450DRBSL
RES 845 OHM 2W 0.5% WW AXIAL RWR80N8450DRBSL
RES 845ohm 2W 0.5% WW AXIAL

RES 845ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N8450DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N8450DRBSL
Wirewound Resistors 3110-RWR80N8450DRBSL
EGN-3-80 845 .5% RWR80N8450DR BSL

EGN-3-80 845 .5% RWR80N8450DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N8450DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N8450DRBSL-ND
Through Hole Resistors RWR80N8450DRBSL-ND
845 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

845 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N8450DRBSL 3110-RWR80N8450DRBSL RWR80N8450DRBSL-ND
Product Name RES 845 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details