Vishay Intertechnology, Inc. RES 82.5 OHM 2W 1% WW AXIAL RWR80N82R5FSB12

Description
RES 82.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 2W 1% WW AXIAL - RWR80N82R5FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 2W 1% WW AXIAL
RWR80N82R5FSB12
RES 82.5 OHM 2W 1% WW AXIAL RWR80N82R5FSB12
RES 82.5ohm 2W 1% WW AXIAL

RES 82.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N82R5FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N82R5FSB12
Wirewound Resistors 3110-RWR80N82R5FSB12
EGN-3-80 82.5 1% RWR80N82R5FS B12

EGN-3-80 82.5 1% RWR80N82R5FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR80N82R5FSB12 3110-RWR80N82R5FSB12
Product Name RES 82.5 OHM 2W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details