RES 82.5ohm 2W 1% WW AXIAL
82.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-3-80 82.5 1% RWR80N82R5FR BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80N82R5FRBSL | RWR80N82R5FRBSL-ND | 3110-RWR80N82R5FRBSL |
| Product Name | RES 82.5 OHM 2W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 82.5 ohms | 82.5 ohms | 82.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor |