Vishay Intertechnology, Inc. Wirewound Resistors RWR80N82R0FSB12

Description
EGN-3-80 82 1% RWR80N82R0FS B12
Request a Quote Datasheet
Description
EGN-3-80 82 1% RWR80N82R0FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N82R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N82R0FSB12
Wirewound Resistors 3110-RWR80N82R0FSB12
EGN-3-80 82 1% RWR80N82R0FS B12

EGN-3-80 82 1% RWR80N82R0FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N82R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N82R0FSB12-ND
Through Hole Resistors RWR80N82R0FSB12-ND
82 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

82 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 82 OHM 2W 1% WW AXIAL - RWR80N82R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 2W 1% WW AXIAL
RWR80N82R0FSB12
RES 82 OHM 2W 1% WW AXIAL RWR80N82R0FSB12
RES 82ohm 2W 1% WW AXIAL

RES 82ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N82R0FSB12 RWR80N82R0FSB12-ND RWR80N82R0FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 82 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers