Vishay Intertechnology, Inc. Through Hole Resistors RWR80N8250FRS73

Description
825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N8250FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N8250FRS73-ND
Through Hole Resistors RWR80N8250FRS73-ND
825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 825 OHM 2W 1% WW AXIAL - RWR80N8250FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 2W 1% WW AXIAL
RWR80N8250FRS73
RES 825 OHM 2W 1% WW AXIAL RWR80N8250FRS73
RES 825ohm 2W 1% WW AXIAL

RES 825ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N8250FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N8250FRS73
Wirewound Resistors 3110-RWR80N8250FRS73
EGN-3-80 825 1% RWR80N8250FR S73

EGN-3-80 825 1% RWR80N8250FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N8250FRS73-ND RWR80N8250FRS73 3110-RWR80N8250FRS73
Product Name Through Hole Resistors RES 825 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details