Vishay Intertechnology, Inc. Wirewound Resistors RWR80N8250FRB12

Description
EGN-3-80 825 1% RWR80N8250FR B12
Request a Quote Datasheet
Description
EGN-3-80 825 1% RWR80N8250FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N8250FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N8250FRB12
Wirewound Resistors 3110-RWR80N8250FRB12
EGN-3-80 825 1% RWR80N8250FR B12

EGN-3-80 825 1% RWR80N8250FR B12

Supplier's Site Datasheet
RES 825 OHM 2W 1% WW AXIAL - RWR80N8250FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 2W 1% WW AXIAL
RWR80N8250FRB12
RES 825 OHM 2W 1% WW AXIAL RWR80N8250FRB12
RES 825ohm 2W 1% WW AXIAL

RES 825ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N8250FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N8250FRB12-ND
Through Hole Resistors RWR80N8250FRB12-ND
825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N8250FRB12 RWR80N8250FRB12 RWR80N8250FRB12-ND
Product Name Wirewound Resistors RES 825 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers