Vishay Intertechnology, Inc. Wirewound Resistors RWR80N80R6FSS73

Description
EGN-3-80 80.6 1% RWR80N80R6FS S73
Request a Quote Datasheet
Description
EGN-3-80 80.6 1% RWR80N80R6FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N80R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N80R6FSS73
Wirewound Resistors 3110-RWR80N80R6FSS73
EGN-3-80 80.6 1% RWR80N80R6FS S73

EGN-3-80 80.6 1% RWR80N80R6FS S73

Supplier's Site Datasheet
RES 80.6 OHM 2W 1% WW AXIAL - RWR80N80R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 2W 1% WW AXIAL
RWR80N80R6FSS73
RES 80.6 OHM 2W 1% WW AXIAL RWR80N80R6FSS73
RES 80.6ohm 2W 1% WW AXIAL

RES 80.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N80R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N80R6FSS73-ND
Through Hole Resistors RWR80N80R6FSS73-ND
80.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

80.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N80R6FSS73 RWR80N80R6FSS73 RWR80N80R6FSS73-ND
Product Name Wirewound Resistors RES 80.6 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers