Vishay Intertechnology, Inc. Through Hole Resistors RWR80N80R6FSB12

Description
80.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
80.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N80R6FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N80R6FSB12-ND
Through Hole Resistors RWR80N80R6FSB12-ND
80.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

80.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 80.6 OHM 2W 1% WW AXIAL - RWR80N80R6FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 2W 1% WW AXIAL
RWR80N80R6FSB12
RES 80.6 OHM 2W 1% WW AXIAL RWR80N80R6FSB12
RES 80.6ohm 2W 1% WW AXIAL

RES 80.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N80R6FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N80R6FSB12
Wirewound Resistors 3110-RWR80N80R6FSB12
EGN-3-80 80.6 1% RWR80N80R6FS B12

EGN-3-80 80.6 1% RWR80N80R6FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N80R6FSB12-ND RWR80N80R6FSB12 3110-RWR80N80R6FSB12
Product Name Through Hole Resistors RES 80.6 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details