Vishay Intertechnology, Inc. RES 806 OHM 2W 1% WW AXIAL RWR80N8060FSBSL

Description
RES 806ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 806ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 2W 1% WW AXIAL - RWR80N8060FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 2W 1% WW AXIAL
RWR80N8060FSBSL
RES 806 OHM 2W 1% WW AXIAL RWR80N8060FSBSL
RES 806ohm 2W 1% WW AXIAL

RES 806ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N8060FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N8060FSBSL-ND
Through Hole Resistors RWR80N8060FSBSL-ND
806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N8060FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N8060FSBSL
Wirewound Resistors 3110-RWR80N8060FSBSL
EGN-3-80 806 1% RWR80N8060FS BSL

EGN-3-80 806 1% RWR80N8060FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N8060FSBSL RWR80N8060FSBSL-ND 3110-RWR80N8060FSBSL
Product Name RES 806 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details