Vishay Intertechnology, Inc. RES 7.5 OHM 2W 1% WW AXIAL RWR80N7R50FSRSL

Description
RES 7.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 2W 1% WW AXIAL - RWR80N7R50FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 2W 1% WW AXIAL
RWR80N7R50FSRSL
RES 7.5 OHM 2W 1% WW AXIAL RWR80N7R50FSRSL
RES 7.5ohm 2W 1% WW AXIAL

RES 7.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N7R50FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N7R50FSRSL-ND
Through Hole Resistors RWR80N7R50FSRSL-ND
7.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N7R50FSRSL RWR80N7R50FSRSL-ND
Product Name RES 7.5 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details