Vishay Intertechnology, Inc. RES 7.5 OHM 2W 1% WW AXIAL RWR80N7R50FSB12

Description
RES 7.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 2W 1% WW AXIAL - RWR80N7R50FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 2W 1% WW AXIAL
RWR80N7R50FSB12
RES 7.5 OHM 2W 1% WW AXIAL RWR80N7R50FSB12
RES 7.5ohm 2W 1% WW AXIAL

RES 7.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N7R50FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N7R50FSB12-ND
Through Hole Resistors RWR80N7R50FSB12-ND
7.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N7R50FSB12 RWR80N7R50FSB12-ND
Product Name RES 7.5 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR22JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers