Vishay Intertechnology, Inc. Through Hole Resistors RWR80N79R0FSS70

Description
79 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
79 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N79R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N79R0FSS70-ND
Through Hole Resistors RWR80N79R0FSS70-ND
79 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

79 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N79R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N79R0FSS70
Wirewound Resistors 3110-RWR80N79R0FSS70
EGN-3-80 79 1% RWR80N79R0FS S70

EGN-3-80 79 1% RWR80N79R0FS S70

Supplier's Site Datasheet
RES 79 OHM 2W 1% WW AXIAL - RWR80N79R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79 OHM 2W 1% WW AXIAL
RWR80N79R0FSS70
RES 79 OHM 2W 1% WW AXIAL RWR80N79R0FSS70
RES 79ohm 2W 1% WW AXIAL

RES 79ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N79R0FSS70-ND 3110-RWR80N79R0FSS70 RWR80N79R0FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 79 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 79 ohms 79 ohms 79 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers