Vishay Intertechnology, Inc. RES 78.7 OHM 2W 1% WW AXIAL RWR80N78R7FSS73

Description
RES 78.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 2W 1% WW AXIAL - RWR80N78R7FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 2W 1% WW AXIAL
RWR80N78R7FSS73
RES 78.7 OHM 2W 1% WW AXIAL RWR80N78R7FSS73
RES 78.7ohm 2W 1% WW AXIAL

RES 78.7ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N78R7FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N78R7FSS73
Wirewound Resistors 3110-RWR80N78R7FSS73
EGN-3-80 78.7 1% RWR80N78R7FS S73

EGN-3-80 78.7 1% RWR80N78R7FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N78R7FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N78R7FSS73-ND
Through Hole Resistors RWR80N78R7FSS73-ND
78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N78R7FSS73 3110-RWR80N78R7FSS73 RWR80N78R7FSS73-ND
Product Name RES 78.7 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details