Vishay Intertechnology, Inc. Through Hole Resistors RWR80N78R7FSRSL

Description
78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N78R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N78R7FSRSL-ND
Through Hole Resistors RWR80N78R7FSRSL-ND
78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N78R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N78R7FSRSL
Wirewound Resistors 3110-RWR80N78R7FSRSL
EGN-3-80 78.7 1% RWR80N78R7FS RSL

EGN-3-80 78.7 1% RWR80N78R7FS RSL

Supplier's Site Datasheet
RES 78.7 OHM 2W 1% WW AXIAL - RWR80N78R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 2W 1% WW AXIAL
RWR80N78R7FSRSL
RES 78.7 OHM 2W 1% WW AXIAL RWR80N78R7FSRSL
RES 78.7ohm 2W 1% WW AXIAL

RES 78.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N78R7FSRSL-ND 3110-RWR80N78R7FSRSL RWR80N78R7FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 78.7 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details