Vishay Intertechnology, Inc. Wirewound Resistors RWR80N78R7FRS73

Description
EGN-3-80 78.7 1% RWR80N78R7FR S73
Request a Quote Datasheet
Description
EGN-3-80 78.7 1% RWR80N78R7FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N78R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N78R7FRS73
Wirewound Resistors 3110-RWR80N78R7FRS73
EGN-3-80 78.7 1% RWR80N78R7FR S73

EGN-3-80 78.7 1% RWR80N78R7FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N78R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N78R7FRS73-ND
Through Hole Resistors RWR80N78R7FRS73-ND
78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 78.7 OHM 2W 1% WW AXIAL - RWR80N78R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 2W 1% WW AXIAL
RWR80N78R7FRS73
RES 78.7 OHM 2W 1% WW AXIAL RWR80N78R7FRS73
RES 78.7ohm 2W 1% WW AXIAL

RES 78.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N78R7FRS73 RWR80N78R7FRS73-ND RWR80N78R7FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 78.7 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 2-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details