Vishay Intertechnology, Inc. RES 78 OHM 2W 1% WW AXIAL RWR80N78R0FRB12

Description
RES 78ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 78ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78 OHM 2W 1% WW AXIAL - RWR80N78R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78 OHM 2W 1% WW AXIAL
RWR80N78R0FRB12
RES 78 OHM 2W 1% WW AXIAL RWR80N78R0FRB12
RES 78ohm 2W 1% WW AXIAL

RES 78ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N78R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N78R0FRB12
Wirewound Resistors 3110-RWR80N78R0FRB12
EGN-3-80 78 1% RWR80N78R0FR B12

EGN-3-80 78 1% RWR80N78R0FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N78R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N78R0FRB12-ND
Through Hole Resistors RWR80N78R0FRB12-ND
78 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

78 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N78R0FRB12 3110-RWR80N78R0FRB12 RWR80N78R0FRB12-ND
Product Name RES 78 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78 ohms 78 ohms 78 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details