Vishay Intertechnology, Inc. Wirewound Resistors RWR80N77R0FSS70

Description
EGN-3-80 77 1% RWR80N77R0FS S70
Request a Quote Datasheet
Description
EGN-3-80 77 1% RWR80N77R0FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N77R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N77R0FSS70
Wirewound Resistors 3110-RWR80N77R0FSS70
EGN-3-80 77 1% RWR80N77R0FS S70

EGN-3-80 77 1% RWR80N77R0FS S70

Supplier's Site Datasheet
RES 77 OHM 2W 1% WW AXIAL - RWR80N77R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77 OHM 2W 1% WW AXIAL
RWR80N77R0FSS70
RES 77 OHM 2W 1% WW AXIAL RWR80N77R0FSS70
RES 77ohm 2W 1% WW AXIAL

RES 77ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N77R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N77R0FSS70-ND
Through Hole Resistors RWR80N77R0FSS70-ND
77 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

77 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N77R0FSS70 RWR80N77R0FSS70 RWR80N77R0FSS70-ND
Product Name Wirewound Resistors RES 77 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 77 ohms 77 ohms 77 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers