Vishay Intertechnology, Inc. RES 77 OHM 2W 1% WW AXIAL RWR80N77R0FSB12

Description
RES 77ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 77ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 77 OHM 2W 1% WW AXIAL - RWR80N77R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77 OHM 2W 1% WW AXIAL
RWR80N77R0FSB12
RES 77 OHM 2W 1% WW AXIAL RWR80N77R0FSB12
RES 77ohm 2W 1% WW AXIAL

RES 77ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N77R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N77R0FSB12-ND
Through Hole Resistors RWR80N77R0FSB12-ND
77 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

77 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N77R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N77R0FSB12
Wirewound Resistors 3110-RWR80N77R0FSB12
EGN-3-80 77 1% RWR80N77R0FS B12

EGN-3-80 77 1% RWR80N77R0FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N77R0FSB12 RWR80N77R0FSB12-ND 3110-RWR80N77R0FSB12
Product Name RES 77 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 77 ohms 77 ohms 77 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details