Vishay Intertechnology, Inc. Wirewound Resistors RWR80N76R8FSS73

Description
EGN-3-80 76.8 1% RWR80N76R8FS S73
Request a Quote Datasheet
Description
EGN-3-80 76.8 1% RWR80N76R8FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N76R8FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N76R8FSS73
Wirewound Resistors 3110-RWR80N76R8FSS73
EGN-3-80 76.8 1% RWR80N76R8FS S73

EGN-3-80 76.8 1% RWR80N76R8FS S73

Supplier's Site Datasheet
RES 76.8 OHM 2W 1% WW AXIAL - RWR80N76R8FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 2W 1% WW AXIAL
RWR80N76R8FSS73
RES 76.8 OHM 2W 1% WW AXIAL RWR80N76R8FSS73
RES 76.8ohm 2W 1% WW AXIAL

RES 76.8ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N76R8FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N76R8FSS73-ND
Through Hole Resistors RWR80N76R8FSS73-ND
76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N76R8FSS73 RWR80N76R8FSS73 RWR80N76R8FSS73-ND
Product Name Wirewound Resistors RES 76.8 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details