Vishay Intertechnology, Inc. RES 76.8 OHM 2W 1% WW AXIAL RWR80N76R8FSB12

Description
RES 76.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 2W 1% WW AXIAL - RWR80N76R8FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 2W 1% WW AXIAL
RWR80N76R8FSB12
RES 76.8 OHM 2W 1% WW AXIAL RWR80N76R8FSB12
RES 76.8ohm 2W 1% WW AXIAL

RES 76.8ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N76R8FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N76R8FSB12-ND
Through Hole Resistors RWR80N76R8FSB12-ND
76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N76R8FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N76R8FSB12
Wirewound Resistors 3110-RWR80N76R8FSB12
EGN-3-80 76.8 1% RWR80N76R8FS B12

EGN-3-80 76.8 1% RWR80N76R8FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N76R8FSB12 RWR80N76R8FSB12-ND 3110-RWR80N76R8FSB12
Product Name RES 76.8 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers