Vishay Intertechnology, Inc. Through Hole Resistors RWR80N76R8FRS70

Description
76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N76R8FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N76R8FRS70-ND
Through Hole Resistors RWR80N76R8FRS70-ND
76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N76R8FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N76R8FRS70
Wirewound Resistors 3110-RWR80N76R8FRS70
EGN-3-80 76.8 1% RWR80N76R8FR S70

EGN-3-80 76.8 1% RWR80N76R8FR S70

Supplier's Site Datasheet
RES 76.8 OHM 2W 1% WW AXIAL - RWR80N76R8FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 2W 1% WW AXIAL
RWR80N76R8FRS70
RES 76.8 OHM 2W 1% WW AXIAL RWR80N76R8FRS70
RES 76.8ohm 2W 1% WW AXIAL

RES 76.8ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N76R8FRS70-ND 3110-RWR80N76R8FRS70 RWR80N76R8FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 76.8 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details