Vishay Intertechnology, Inc. RES 76.8 OHM 2W 1% WW AXIAL RWR80N76R8FRBSL

Description
RES 76.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 2W 1% WW AXIAL - RWR80N76R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 2W 1% WW AXIAL
RWR80N76R8FRBSL
RES 76.8 OHM 2W 1% WW AXIAL RWR80N76R8FRBSL
RES 76.8ohm 2W 1% WW AXIAL

RES 76.8ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N76R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N76R8FRBSL-ND
Through Hole Resistors RWR80N76R8FRBSL-ND
76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N76R8FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N76R8FRBSL
Wirewound Resistors 3110-RWR80N76R8FRBSL
EGN-3-80 76.8 1% RWR80N76R8FR BSL

EGN-3-80 76.8 1% RWR80N76R8FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N76R8FRBSL RWR80N76R8FRBSL-ND 3110-RWR80N76R8FRBSL
Product Name RES 76.8 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A68RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details