Vishay Intertechnology, Inc. Wirewound Resistors RWR80N75R0FSS74

Description
EGN-3-80 75 1% RWR80N75R0FS S74
Request a Quote
Description
EGN-3-80 75 1% RWR80N75R0FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a solderable, non-inductive design using Ayrton-Perry winding for minimal reactance. It is qualified to MIL-PRF-39007, features a high-temperature silicone coating, and has a welded construction. The part is rated for 2 W at 25°C with a resistance range of 0.1 to 1.58 kΩ and a tolerance of ±1%. It operates from -55°C to +250°C, with a dielectric withstanding voltage of 500 V for 2 W and smaller units. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. Termination is tinned Copperweld®, and it meets ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a solderable, non-inductive design using Ayrton-Perry winding for minimal reactance. It is qualified to MIL-PRF-39007, features a high-temperature silicone coating, and has a welded construction. The part is rated for 2 W at 25°C with a resistance range of 0.1 to 1.58 kΩ and a tolerance of ±1%. It operates from -55°C to +250°C, with a dielectric withstanding voltage of 500 V for 2 W and smaller units. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. Termination is tinned Copperweld®, and it meets ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N75R0FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N75R0FSS74
Wirewound Resistors 3110-RWR80N75R0FSS74
EGN-3-80 75 1% RWR80N75R0FS S74

EGN-3-80 75 1% RWR80N75R0FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N75R0FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Specialty Resistor - TSC-25 - Riedon, Inc.
Specs
Category / Application Power Applications
Standards and Certifications RoHS
Features Non-Inductive (optional feature)
View Details