Vishay Intertechnology, Inc. RES 75 OHM 2W 1% WW AXIAL RWR80N75R0FRS73

Description
RES 75ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 2W 1% WW AXIAL - RWR80N75R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2W 1% WW AXIAL
RWR80N75R0FRS73
RES 75 OHM 2W 1% WW AXIAL RWR80N75R0FRS73
RES 75ohm 2W 1% WW AXIAL

RES 75ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N75R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N75R0FRS73
Wirewound Resistors 3110-RWR80N75R0FRS73
EGN-3-80 75 1% RWR80N75R0FR S73

EGN-3-80 75 1% RWR80N75R0FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N75R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N75R0FRS73-ND
Through Hole Resistors RWR80N75R0FRS73-ND
75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N75R0FRS73 3110-RWR80N75R0FRS73 RWR80N75R0FRS73-ND
Product Name RES 75 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers