Vishay Intertechnology, Inc. Wirewound Resistors RWR80N75R0FMBSL

Description
EGN-3-80 75 1% RWR80N75R0FM BSL
Request a Quote Datasheet
Description
EGN-3-80 75 1% RWR80N75R0FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N75R0FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N75R0FMBSL
Wirewound Resistors 3110-RWR80N75R0FMBSL
EGN-3-80 75 1% RWR80N75R0FM BSL

EGN-3-80 75 1% RWR80N75R0FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N75R0FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N75R0FMBSL-ND
Through Hole Resistors RWR80N75R0FMBSL-ND
75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 75 OHM 2W 1% WW AXIAL - RWR80N75R0FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2W 1% WW AXIAL
RWR80N75R0FMBSL
RES 75 OHM 2W 1% WW AXIAL RWR80N75R0FMBSL
RES 75ohm 2W 1% WW AXIAL

RES 75ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N75R0FMBSL RWR80N75R0FMBSL-ND RWR80N75R0FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 75 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers