Vishay Intertechnology, Inc. RES 75 OHM 2W 0.5% WW AXIAL RWR80N75R0DRB12

Description
RES 75ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 2W 0.5% WW AXIAL - RWR80N75R0DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2W 0.5% WW AXIAL
RWR80N75R0DRB12
RES 75 OHM 2W 0.5% WW AXIAL RWR80N75R0DRB12
RES 75ohm 2W 0.5% WW AXIAL

RES 75ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N75R0DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N75R0DRB12-ND
Through Hole Resistors RWR80N75R0DRB12-ND
75 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N75R0DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N75R0DRB12
Wirewound Resistors 3110-RWR80N75R0DRB12
EGN-3-80 75 .5% RWR80N75R0DR B12

EGN-3-80 75 .5% RWR80N75R0DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N75R0DRB12 RWR80N75R0DRB12-ND 3110-RWR80N75R0DRB12
Product Name RES 75 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers