Vishay Intertechnology, Inc. Wirewound Resistors RWR80N7500FSS73

Description
EGN-3-80 750 1% RWR80N7500FS S73
Request a Quote Datasheet
Description
EGN-3-80 750 1% RWR80N7500FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N7500FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N7500FSS73
Wirewound Resistors 3110-RWR80N7500FSS73
EGN-3-80 750 1% RWR80N7500FS S73

EGN-3-80 750 1% RWR80N7500FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N7500FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N7500FSS73-ND
Through Hole Resistors RWR80N7500FSS73-ND
750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 750 OHM 2W 1% WW AXIAL - RWR80N7500FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2W 1% WW AXIAL
RWR80N7500FSS73
RES 750 OHM 2W 1% WW AXIAL RWR80N7500FSS73
RES 750ohm 2W 1% WW AXIAL

RES 750ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N7500FSS73 RWR80N7500FSS73-ND RWR80N7500FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 750 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details