Vishay Intertechnology, Inc. RES 750 OHM 2W 1% WW AXIAL RWR80N7500FSRSL

Description
RES 750ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 2W 1% WW AXIAL - RWR80N7500FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2W 1% WW AXIAL
RWR80N7500FSRSL
RES 750 OHM 2W 1% WW AXIAL RWR80N7500FSRSL
RES 750ohm 2W 1% WW AXIAL

RES 750ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N7500FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N7500FSRSL
Wirewound Resistors 3110-RWR80N7500FSRSL
EGN-3-80 750 1% RWR80N7500FS RSL

EGN-3-80 750 1% RWR80N7500FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N7500FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N7500FSRSL-ND
Through Hole Resistors RWR80N7500FSRSL-ND
750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N7500FSRSL 3110-RWR80N7500FSRSL RWR80N7500FSRSL-ND
Product Name RES 750 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details