Vishay Intertechnology, Inc. Wirewound Resistors RWR80N7500FRBSL

Description
EGN-3-80 750 1% RWR80N7500FR BSL
Request a Quote Datasheet
Description
EGN-3-80 750 1% RWR80N7500FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N7500FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N7500FRBSL
Wirewound Resistors 3110-RWR80N7500FRBSL
EGN-3-80 750 1% RWR80N7500FR BSL

EGN-3-80 750 1% RWR80N7500FR BSL

Supplier's Site Datasheet
RES 750 OHM 2W 1% WW AXIAL - RWR80N7500FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2W 1% WW AXIAL
RWR80N7500FRBSL
RES 750 OHM 2W 1% WW AXIAL RWR80N7500FRBSL
RES 750ohm 2W 1% WW AXIAL

RES 750ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N7500FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N7500FRBSL-ND
Through Hole Resistors RWR80N7500FRBSL-ND
750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N7500FRBSL RWR80N7500FRBSL RWR80N7500FRBSL-ND
Product Name Wirewound Resistors RES 750 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details