Vishay Intertechnology, Inc. Through Hole Resistors RWR80N7500BRS70

Description
750 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
750 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N7500BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N7500BRS70-ND
Through Hole Resistors RWR80N7500BRS70-ND
750 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

750 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 750 OHM 2W 0.1% WW AXIAL - RWR80N7500BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2W 0.1% WW AXIAL
RWR80N7500BRS70
RES 750 OHM 2W 0.1% WW AXIAL RWR80N7500BRS70
RES 750ohm 2W 0.1% WW AXIAL

RES 750ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N7500BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N7500BRS70
Wirewound Resistors 3110-RWR80N7500BRS70
EGN-3-80 750 .1% RWR80N7500BR S70

EGN-3-80 750 .1% RWR80N7500BR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N7500BRS70-ND RWR80N7500BRS70 3110-RWR80N7500BRS70
Product Name Through Hole Resistors RES 750 OHM 2W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details