Vishay Intertechnology, Inc. RES 71.5 OHM 2W 1% WW AXIAL RWR80N71R5FSBSL

Description
RES 71.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 2W 1% WW AXIAL - RWR80N71R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 2W 1% WW AXIAL
RWR80N71R5FSBSL
RES 71.5 OHM 2W 1% WW AXIAL RWR80N71R5FSBSL
RES 71.5ohm 2W 1% WW AXIAL

RES 71.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N71R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N71R5FSBSL
Wirewound Resistors 3110-RWR80N71R5FSBSL
EGN-3-80 71.5 1% RWR80N71R5FS BSL

EGN-3-80 71.5 1% RWR80N71R5FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N71R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N71R5FSBSL-ND
Through Hole Resistors RWR80N71R5FSBSL-ND
71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N71R5FSBSL 3110-RWR80N71R5FSBSL RWR80N71R5FSBSL-ND
Product Name RES 71.5 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers