Vishay Intertechnology, Inc. Through Hole Resistors RWR80N71R5FRS73

Description
71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N71R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N71R5FRS73-ND
Through Hole Resistors RWR80N71R5FRS73-ND
71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 71.5 OHM 2W 1% WW AXIAL - RWR80N71R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 2W 1% WW AXIAL
RWR80N71R5FRS73
RES 71.5 OHM 2W 1% WW AXIAL RWR80N71R5FRS73
RES 71.5ohm 2W 1% WW AXIAL

RES 71.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N71R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N71R5FRS73
Wirewound Resistors 3110-RWR80N71R5FRS73
EGN-3-80 71.5 1% RWR80N71R5FR S73

EGN-3-80 71.5 1% RWR80N71R5FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N71R5FRS73-ND RWR80N71R5FRS73 3110-RWR80N71R5FRS73
Product Name Through Hole Resistors RES 71.5 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623773-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details