Vishay Intertechnology, Inc. RES 6.65 OHM 2W 1% WW AXIAL RWR80N6R65FRRSL

Description
RES 6.65ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.65ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM 2W 1% WW AXIAL - RWR80N6R65FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 2W 1% WW AXIAL
RWR80N6R65FRRSL
RES 6.65 OHM 2W 1% WW AXIAL RWR80N6R65FRRSL
RES 6.65ohm 2W 1% WW AXIAL

RES 6.65ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N6R65FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N6R65FRRSL-ND
Through Hole Resistors RWR80N6R65FRRSL-ND
6.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N6R65FRRSL RWR80N6R65FRRSL-ND
Product Name RES 6.65 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details