Vishay Intertechnology, Inc. Through Hole Resistors RWR80N6R49FSRSL

Description
6.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
6.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N6R49FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N6R49FSRSL-ND
Through Hole Resistors RWR80N6R49FSRSL-ND
6.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 6.49 OHM 2W 1% WW AXIAL - RWR80N6R49FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 2W 1% WW AXIAL
RWR80N6R49FSRSL
RES 6.49 OHM 2W 1% WW AXIAL RWR80N6R49FSRSL
RES 6.49ohm 2W 1% WW AXIAL

RES 6.49ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N6R49FSRSL-ND RWR80N6R49FSRSL
Product Name Through Hole Resistors RES 6.49 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.49 ohms 6.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details