Vishay Intertechnology, Inc. Wirewound Resistors RWR80N69R8FSRSL

Description
EGN-3-80 69.8 1% RWR80N69R8FS RSL
Request a Quote Datasheet
Description
EGN-3-80 69.8 1% RWR80N69R8FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N69R8FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N69R8FSRSL
Wirewound Resistors 3110-RWR80N69R8FSRSL
EGN-3-80 69.8 1% RWR80N69R8FS RSL

EGN-3-80 69.8 1% RWR80N69R8FS RSL

Supplier's Site Datasheet
RES 69.8 OHM 2W 1% WW AXIAL - RWR80N69R8FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 2W 1% WW AXIAL
RWR80N69R8FSRSL
RES 69.8 OHM 2W 1% WW AXIAL RWR80N69R8FSRSL
RES 69.8ohm 2W 1% WW AXIAL

RES 69.8ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N69R8FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N69R8FSRSL-ND
Through Hole Resistors RWR80N69R8FSRSL-ND
69.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

69.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N69R8FSRSL RWR80N69R8FSRSL RWR80N69R8FSRSL-ND
Product Name Wirewound Resistors RES 69.8 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers