Vishay Intertechnology, Inc. RES 69.8 OHM 2W 1% WW AXIAL RWR80N69R8FSBSL

Description
RES 69.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 2W 1% WW AXIAL - RWR80N69R8FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 2W 1% WW AXIAL
RWR80N69R8FSBSL
RES 69.8 OHM 2W 1% WW AXIAL RWR80N69R8FSBSL
RES 69.8ohm 2W 1% WW AXIAL

RES 69.8ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N69R8FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N69R8FSBSL-ND
Through Hole Resistors RWR80N69R8FSBSL-ND
69.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

69.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N69R8FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N69R8FSBSL
Wirewound Resistors 3110-RWR80N69R8FSBSL
EGN-3-80 69.8 1% RWR80N69R8FS BSL

EGN-3-80 69.8 1% RWR80N69R8FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N69R8FSBSL RWR80N69R8FSBSL-ND 3110-RWR80N69R8FSBSL
Product Name RES 69.8 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - C3AR18JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details