Vishay Intertechnology, Inc. RES 698 OHM 2W 0.1% WW AXIAL RWR80N6980BRB12

Description
RES 698ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 698ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 2W 0.1% WW AXIAL - RWR80N6980BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 2W 0.1% WW AXIAL
RWR80N6980BRB12
RES 698 OHM 2W 0.1% WW AXIAL RWR80N6980BRB12
RES 698ohm 2W 0.1% WW AXIAL

RES 698ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N6980BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N6980BRB12
Wirewound Resistors 3110-RWR80N6980BRB12
EGN-3-80 698 .1% RWR80N6980BR B12

EGN-3-80 698 .1% RWR80N6980BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N6980BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N6980BRB12-ND
Through Hole Resistors RWR80N6980BRB12-ND
698 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

698 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N6980BRB12 3110-RWR80N6980BRB12 RWR80N6980BRB12-ND
Product Name RES 698 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details