Vishay Intertechnology, Inc. RES 68.1 OHM 2W 1% WW AXIAL RWR80N68R1FSS73

Description
RES 68.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 2W 1% WW AXIAL - RWR80N68R1FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 2W 1% WW AXIAL
RWR80N68R1FSS73
RES 68.1 OHM 2W 1% WW AXIAL RWR80N68R1FSS73
RES 68.1ohm 2W 1% WW AXIAL

RES 68.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N68R1FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N68R1FSS73
Wirewound Resistors 3110-RWR80N68R1FSS73
EGN-3-80 68.1 1% RWR80N68R1FS S73

EGN-3-80 68.1 1% RWR80N68R1FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N68R1FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N68R1FSS73-ND
Through Hole Resistors RWR80N68R1FSS73-ND
68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N68R1FSS73 3110-RWR80N68R1FSS73 RWR80N68R1FSS73-ND
Product Name RES 68.1 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details