Vishay Intertechnology, Inc. RES 68.1 OHM 2W 1% WW AXIAL RWR80N68R1FPRSL

Description
RES 68.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 2W 1% WW AXIAL - RWR80N68R1FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 2W 1% WW AXIAL
RWR80N68R1FPRSL
RES 68.1 OHM 2W 1% WW AXIAL RWR80N68R1FPRSL
RES 68.1ohm 2W 1% WW AXIAL

RES 68.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N68R1FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N68R1FPRSL-ND
Through Hole Resistors RWR80N68R1FPRSL-ND
68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N68R1FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N68R1FPRSL
Wirewound Resistors 3110-RWR80N68R1FPRSL
EGN-3-80 68.1 1% RWR80N68R1FP RSL

EGN-3-80 68.1 1% RWR80N68R1FP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N68R1FPRSL RWR80N68R1FPRSL-ND 3110-RWR80N68R1FPRSL
Product Name RES 68.1 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details