Vishay Intertechnology, Inc. Wirewound Resistors RWR80N6810FSBSL

Description
EGN-3-80 681 1% RWR80N6810FS BSL
Request a Quote Datasheet
Description
EGN-3-80 681 1% RWR80N6810FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N6810FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N6810FSBSL
Wirewound Resistors 3110-RWR80N6810FSBSL
EGN-3-80 681 1% RWR80N6810FS BSL

EGN-3-80 681 1% RWR80N6810FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N6810FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N6810FSBSL-ND
Through Hole Resistors RWR80N6810FSBSL-ND
681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 681 OHM 2W 1% WW AXIAL - RWR80N6810FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 2W 1% WW AXIAL
RWR80N6810FSBSL
RES 681 OHM 2W 1% WW AXIAL RWR80N6810FSBSL
RES 681ohm 2W 1% WW AXIAL

RES 681ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N6810FSBSL RWR80N6810FSBSL-ND RWR80N6810FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 681 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details