RES 66.5ohm 2W 1% WW AXIAL
EGN-3-80 66.5 1% RWR80N66R5FS RSL
66.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80N66R5FSRSL | 3110-RWR80N66R5FSRSL | RWR80N66R5FSRSL-ND |
| Product Name | RES 66.5 OHM 2W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 66.5 ohms | 66.5 ohms | 66.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Category / Application | Industrial | General Use |