Vishay Intertechnology, Inc. Wirewound Resistors RWR80N6650FSBSL

Description
EGN-3-80 665 1% RWR80N6650FS BSL
Request a Quote Datasheet
Description
EGN-3-80 665 1% RWR80N6650FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N6650FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N6650FSBSL
Wirewound Resistors 3110-RWR80N6650FSBSL
EGN-3-80 665 1% RWR80N6650FS BSL

EGN-3-80 665 1% RWR80N6650FS BSL

Supplier's Site Datasheet
RES 665 OHM 2W 1% WW AXIAL - RWR80N6650FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 2W 1% WW AXIAL
RWR80N6650FSBSL
RES 665 OHM 2W 1% WW AXIAL RWR80N6650FSBSL
RES 665ohm 2W 1% WW AXIAL

RES 665ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N6650FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N6650FSBSL-ND
Through Hole Resistors RWR80N6650FSBSL-ND
665 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

665 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N6650FSBSL RWR80N6650FSBSL RWR80N6650FSBSL-ND
Product Name Wirewound Resistors RES 665 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details