Vishay Intertechnology, Inc. Wirewound Resistors RWR80N6650FRBSL

Description
EGN-3-80 665 1% RWR80N6650FR BSL
Request a Quote Datasheet
Description
EGN-3-80 665 1% RWR80N6650FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N6650FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N6650FRBSL
Wirewound Resistors 3110-RWR80N6650FRBSL
EGN-3-80 665 1% RWR80N6650FR BSL

EGN-3-80 665 1% RWR80N6650FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N6650FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N6650FRBSL-ND
Through Hole Resistors RWR80N6650FRBSL-ND
665 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

665 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 665 OHM 2W 1% WW AXIAL - RWR80N6650FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 2W 1% WW AXIAL
RWR80N6650FRBSL
RES 665 OHM 2W 1% WW AXIAL RWR80N6650FRBSL
RES 665ohm 2W 1% WW AXIAL

RES 665ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N6650FRBSL RWR80N6650FRBSL-ND RWR80N6650FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 665 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details