Vishay Intertechnology, Inc. RES 665 OHM 2W 1% WW AXIAL RWR80N6650FRB12

Description
RES 665ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 665ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 2W 1% WW AXIAL - RWR80N6650FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 2W 1% WW AXIAL
RWR80N6650FRB12
RES 665 OHM 2W 1% WW AXIAL RWR80N6650FRB12
RES 665ohm 2W 1% WW AXIAL

RES 665ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N6650FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N6650FRB12-ND
Through Hole Resistors RWR80N6650FRB12-ND
665 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

665 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N6650FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N6650FRB12
Wirewound Resistors 3110-RWR80N6650FRB12
EGN-3-80 665 1% RWR80N6650FR B12

EGN-3-80 665 1% RWR80N6650FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N6650FRB12 RWR80N6650FRB12-ND 3110-RWR80N6650FRB12
Product Name RES 665 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers